ANYTEK Technology Corporation Ltd. Vc-7.62-3P Green(Ral6018/t) ; Contact With Bright Tin Plated Pbt @ Mark 90D(Three Tail Type)(Pcb Down) With Latch Holder B Type Amphenol Anytek VC03035C00J0G

Description
VC-7.62-3P Green(RAL6018/T) ; Contact with bright Tin plated PBT @ MARK 90D(Three tail type)(PCB Down) with latch holder B Type
Description
VC-7.62-3P Green(RAL6018/T) ; Contact with bright Tin plated PBT @ MARK 90D(Three tail type)(PCB Down) with latch holder B Type

Suppliers

Company
Product
Description
Supplier Links
Vc-7.62-3P Green(Ral6018/t) ; Contact With Bright Tin Plated Pbt @ Mark 90D(Three Tail Type)(Pcb Down) With Latch Holder B Type Amphenol Anytek - 34X5355 - Newark, An Avnet Company
Chicago, IL, United States
Vc-7.62-3P Green(Ral6018/t) ; Contact With Bright Tin Plated Pbt @ Mark 90D(Three Tail Type)(Pcb Down) With Latch Holder B Type Amphenol Anytek
34X5355
Vc-7.62-3P Green(Ral6018/t) ; Contact With Bright Tin Plated Pbt @ Mark 90D(Three Tail Type)(Pcb Down) With Latch Holder B Type Amphenol Anytek 34X5355
VC-7.62-3P Green(RAL6018/T) ; Contact with bright Tin plated PBT @ MARK 90D(Three tail type)(PCB Down) with latch holder B Type

VC-7.62-3P Green(RAL6018/T) ; Contact with bright Tin plated PBT @ MARK 90D(Three tail type)(PCB Down) with latch holder B Type

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34X5355
Product Name Vc-7.62-3P Green(Ral6018/t) ; Contact With Bright Tin Plated Pbt @ Mark 90D(Three Tail Type)(Pcb Down) With Latch Holder B Type Amphenol Anytek
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details