ANYTEK Technology Corporation Ltd. Terminal Blocks - VC03035B00J0G VC03035B00J0G

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103739-VC03035B00J0 G Packaging: Bulk Number of Positions: 3 Number of Levels: 1 Pitch: 7.62 mm Color: Green Termination: Solder Voltage: 300 V Current: 32 A Number of Pins: 3 Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Number of Positions Per Level: 3
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103739-VC03035B00J0 G Packaging: Bulk Number of Positions: 3 Number of Levels: 1 Pitch: 7.62 mm Color: Green Termination: Solder Voltage: 300 V Current: 32 A Number of Pins: 3 Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Number of Positions Per Level: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - VC03035B00J0G - 1103739-VC03035B00J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - VC03035B00J0G
1103739-VC03035B00J0G
Terminal Blocks - VC03035B00J0G 1103739-VC03035B00J0G
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103739-VC03035B00J0 G Packaging: Bulk Number of Positions: 3 Number of Levels: 1 Pitch: 7.62 mm Color: Green Termination: Solder Voltage: 300 V Current: 32 A Number of Pins: 3 Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Number of Positions Per Level: 3

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103739-VC03035B00J0G
Packaging: Bulk
Number of Positions: 3
Number of Levels: 1
Pitch: 7.62 mm
Color: Green
Termination: Solder
Voltage: 300 V
Current: 32 A
Number of Pins: 3
Categories: Terminal Blocks
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Number of Positions Per Level: 3

Buy Now
Vc-7.62-3P Green(Ral6018/t) ; Contact With Bright Tin Plated Pbt @ Mark 90D(Three Tail Type)(Pcb Up) With Latch Holder B Type Amphenol Anytek - 34X5354 - Newark, An Avnet Company
Chicago, IL, United States
Vc-7.62-3P Green(Ral6018/t) ; Contact With Bright Tin Plated Pbt @ Mark 90D(Three Tail Type)(Pcb Up) With Latch Holder B Type Amphenol Anytek
34X5354
Vc-7.62-3P Green(Ral6018/t) ; Contact With Bright Tin Plated Pbt @ Mark 90D(Three Tail Type)(Pcb Up) With Latch Holder B Type Amphenol Anytek 34X5354
VC-7.62-3P Green(RAL6018/T) ; Contact with bright Tin plated PBT @ MARK 90D(Three tail type)(PCB Up) with latch holder B Type

VC-7.62-3P Green(RAL6018/T) ; Contact with bright Tin plated PBT @ MARK 90D(Three tail type)(PCB Up) with latch holder B Type

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1103739-VC03035B00J0G 34X5354
Product Name Terminal Blocks - VC03035B00J0G Vc-7.62-3P Green(Ral6018/t) ; Contact With Bright Tin Plated Pbt @ Mark 90D(Three Tail Type)(Pcb Up) With Latch Holder B Type Amphenol Anytek
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details