Amphenol Corporation Terminal Blocks - Headers, Plugs and Sockets - VC03035B0000G VC03035B0000G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 799017-VC03035B0000G Series: VC Packaging: Bulk Type: Header, Blade Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.300" (7.62mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Style: Through Hole Current - UL: 32A Voltage - UL: 300V Color: Green Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 799017-VC03035B0000G Series: VC Packaging: Bulk Type: Header, Blade Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.300" (7.62mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Style: Through Hole Current - UL: 32A Voltage - UL: 300V Color: Green Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - VC03035B0000G - 799017-VC03035B0000G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - VC03035B0000G
799017-VC03035B0000G
Terminal Blocks - Headers, Plugs and Sockets - VC03035B0000G 799017-VC03035B0000G
Manufacturer: Amphenol Anytek Win Source Part Number: 799017-VC03035B0000G Series: VC Packaging: Bulk Type: Header, Blade Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.300" (7.62mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Style: Through Hole Current - UL: 32A Voltage - UL: 300V Color: Green Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Anytek
Win Source Part Number: 799017-VC03035B0000G
Series: VC
Packaging: Bulk
Type: Header, Blade Pins, Shrouded (4 Side)
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.300" (7.62mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Mounting Style: Through Hole
Current - UL: 32A
Voltage - UL: 300V
Color: Green
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 799017-VC03035B0000G
Product Name Terminal Blocks - Headers, Plugs and Sockets - VC03035B0000G
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190839 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details