Amphenol Corporation Pluggable Terminal Blocks V70351500000G

Description
Amphenol Industrial V70351500000G
Request a Quote
Description
Amphenol Industrial V70351500000G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 446405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
446405
Pluggable Terminal Blocks 446405
Amphenol Industrial V70351500000G

Amphenol Industrial V70351500000G

Supplier's Site
Terminal Block, Socket, 3Way, Th Rohs Compliant Amphenol Anytek - 32AK9686 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 3Way, Th Rohs Compliant Amphenol Anytek
32AK9686
Terminal Block, Socket, 3Way, Th Rohs Compliant Amphenol Anytek 32AK9686
TERMINAL BLOCK, SOCKET, 3WAY, TH ROHS COMPLIANT: YES

TERMINAL BLOCK, SOCKET, 3WAY, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 446405 32AK9686
Product Name Pluggable Terminal Blocks Terminal Block, Socket, 3Way, Th Rohs Compliant Amphenol Anytek
Features Terminal Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2869.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/12-D
North American 18 AWG
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Through terminal block - 2001-1301/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details