ANYTEK Technology Corporation Ltd. V5 -5.08 -22P Green(Ral6018/t) Rohs ; "-" Trivalence-Cr Zinc B/m Clamp With Ni Plated Contact Bright Tin- Plated Nl66 With Flange Dinrail Holder B Type @ Mark Amphenol Anytek V522515500J0G

Description
V5 -5.08 -22P Green(RAL6018/T) RoHS ; "-" Trivalence-Cr zinc B/M clamp with Ni Plated Contact bright tin- plated NL66 With flange Dinrail holder B type @ MARK
Description
V5 -5.08 -22P Green(RAL6018/T) RoHS ; "-" Trivalence-Cr zinc B/M clamp with Ni Plated Contact bright tin- plated NL66 With flange Dinrail holder B type @ MARK

Suppliers

Company
Product
Description
Supplier Links
V5 -5.08 -22P Green(Ral6018/t) Rohs ;
Chicago, IL, United States
V5 -5.08 -22P Green(Ral6018/t) Rohs ; "-" Trivalence-Cr Zinc B/m Clamp With Ni Plated Contact Bright Tin- Plated Nl66 With Flange Dinrail Holder B Type @ Mark Amphenol Anytek
34X8648
V5 -5.08 -22P Green(Ral6018/t) Rohs ; "-" Trivalence-Cr Zinc B/m Clamp With Ni Plated Contact Bright Tin- Plated Nl66 With Flange Dinrail Holder B Type @ Mark Amphenol Anytek 34X8648
V5 -5.08 -22P Green(RAL6018/T) RoHS ; "-" Trivalence-Cr zinc B/M clamp with Ni Plated Contact bright tin- plated NL66 With flange Dinrail holder B type @ MARK

V5 -5.08 -22P Green(RAL6018/T) RoHS ; "-" Trivalence-Cr zinc B/M clamp with Ni Plated Contact bright tin- plated NL66 With flange Dinrail holder B type @ MARK

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34X8648
Product Name V5 -5.08 -22P Green(Ral6018/t) Rohs ; "-" Trivalence-Cr Zinc B/m Clamp With Ni Plated Contact Bright Tin- Plated Nl66 With Flange Dinrail Holder B Type @ Mark Amphenol Anytek
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FRG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers