UTX MALE WITH 4-6SQMM CONTACT
Male Coupler Connector Minus 12 AWG
PLUG CONNECTOR, PIN, 1 POSITION; Photovoltaic / Solar Connector Type:Male Cable Coupler; Keying:Minus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:10AWG; Current Rating:-; Voltage Rating:1kV; Gender:Plug RoHS Compliant: Yes
CONN MALE COUPLER MINUS 12AWG
| PEI-Genesis | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol UTXCMA4AM | 956-1054-ND | 38Y7723 | UTXCMA4AM |
| Product Name | Photovoltaic (Solar Panel) Connector Assemblies | Plug Connector, Pin, 1 Position; Photovoltaic / Solar Connector Type Amphenol Industrial | Photovoltaic (Solar Panel) Connector Assemblies | |
| Coupling / Adapter | Coupling / Adapter |