Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
AMPHENOL INDUSTRIAL
UTXCFA4BMH -- PHOTOVOLTAIC (SOLAR PANEL) CONNECTOR ASSEMBLIES
Amphenol Industrial
Photovoltaic (Solar Panel) Connector Assemblies
UTXCFA4BMH
Description
Female Coupler Connector Plus 10 ~ 12 AWG
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Female Coupler Connector Plus 10 ~ 12 AWG
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
956-1067-ND
Photovoltaic (Solar Panel) Connector Assemblies
956-1067-ND
Female Coupler Connector Plus 10 ~ 12 AWG
Female Coupler Connector Plus 10 ~ 12 AWG
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
956-1067-ND
Product Name
Photovoltaic (Solar Panel) Connector Assemblies
Coupling / Adapter
Coupling / Adapter
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Test Point; PCB Mount; Tin Plated; Brass; 0.051 in.; 0.055 in.; 0.394 in.
1039
Specs
Termination
Solder
Mounting
PCB
View Details
2
suppliers
ArduSimple
Expansion Headers Kit (soldered)
AS-ACC-SHORTARDHEADERSSOLDER-00
Specs
Connector Type
Wire to Board Connector
View Details
Douglas Electrical Components
32 Position Hermetic Bulkhead Connector
24053
Specs
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
MPF Products, INC.
MS Series Air-side Connector, 4 Pins, 700 Volts, 10 Amps per Pin, Accepts 0.056″ or 0.062″ Dia Pins
A0125-1-CN
Specs
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details