HSBRIDGE+, USB Typ C Rightangle tail Dual Surfacemount Receptacle,Blue gray, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details of HSBRIDGE , part number UTCGR0111003SR
HSBRIDGE+, R/A, 4 SOLDER PEG, DU
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | UTCGR0111003SR | 664-UTCGR0111003SRTR-ND |
| Product Name | HSBRIDGE+ | USB, DVI, HDMI Connector Assemblies |
| Connector Type | Automotive Connector; PC Card Connector | |
| Geometry | Right Angle | |
| Termination | Surface Mount | |
| Voltage Rating | 5 volts | 5 volts |
| Current Rating | 5.0 to 1.5 amps | 0.2 to 5.0 amps |