Amphenol Corporation Usb2.0 Cable, Sealed, Usb A Jam Nut Jack To Plug, 500Mm; Connector A Amphenol Pcd USBFTVX7SA2G05A

Description
USB2.0 CABLE, SEALED, USB A JAM NUT JACK TO PLUG, 500MM; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: No
Datasheet
Description
USB2.0 CABLE, SEALED, USB A JAM NUT JACK TO PLUG, 500MM; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb2.0 Cable, Sealed, Usb A Jam Nut Jack To Plug, 500Mm; Connector A Amphenol Pcd - 74P0166 - Newark, An Avnet Company
Chicago, IL, United States
Usb2.0 Cable, Sealed, Usb A Jam Nut Jack To Plug, 500Mm; Connector A Amphenol Pcd
74P0166
Usb2.0 Cable, Sealed, Usb A Jam Nut Jack To Plug, 500Mm; Connector A Amphenol Pcd 74P0166
USB2.0 CABLE, SEALED, USB A JAM NUT JACK TO PLUG, 500MM; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: No

USB2.0 CABLE, SEALED, USB A JAM NUT JACK TO PLUG, 500MM; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74P0166
Product Name Usb2.0 Cable, Sealed, Usb A Jam Nut Jack To Plug, 500Mm; Connector A Amphenol Pcd
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2400/501-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers