Amphenol Corporation USB Connectors USBFTVX6G

Description
Field Bus
Request a Quote Datasheet
Description
Field Bus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USBFTVX6G - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USBFTVX6G
USB Connectors USBFTVX6G
Field Bus

Field Bus

Buy Now
Sealed Usb, 2.0 Type A, Plug, Ip68; Usb Connector Type Amphenol Pcd - 74P0163 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Usb, 2.0 Type A, Plug, Ip68; Usb Connector Type Amphenol Pcd
74P0163
Sealed Usb, 2.0 Type A, Plug, Ip68; Usb Connector Type Amphenol Pcd 74P0163
SEALED USB, 2.0 TYPE A, PLUG, IP68; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4 Position; Connector Mounting:Cable Mount; IP Rating:IP68; Product Range:-; Contact Material:-; Contact Plating:-RoHS Compliant: No

SEALED USB, 2.0 TYPE A, PLUG, IP68; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4 Position; Connector Mounting:Cable Mount; IP Rating:IP68; Product Range:-; Contact Material:-; Contact Plating:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number USBFTVX6G 74P0163
Product Name USB Connectors Sealed Usb, 2.0 Type A, Plug, Ip68; Usb Connector Type Amphenol Pcd
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details