Amphenol Corporation USB Connectors USBFTV7PEM2G

Description
Field Bus
Request a Quote Datasheet
Description
Field Bus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USBFTV7PEM2G - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USBFTV7PEM2G
USB Connectors USBFTV7PEM2G
Field Bus

Field Bus

Buy Now
USB, DVI, HDMI Connector Assemblies - APC1999-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
APC1999-ND
USB, DVI, HDMI Connector Assemblies APC1999-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount

Buy Now Datasheet
Usb Conn, 2.0 Type A, Rcpt, 4Pos, Panel; Usb Connector Type Amphenol Pcd - 56W2140 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type A, Rcpt, 4Pos, Panel; Usb Connector Type Amphenol Pcd
56W2140
Usb Conn, 2.0 Type A, Rcpt, 4Pos, Panel; Usb Connector Type Amphenol Pcd 56W2140
USB CONN, 2.0 TYPE A, RCPT, 4POS, PANEL; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:USBFTV Series

USB CONN, 2.0 TYPE A, RCPT, 4POS, PANEL; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:USBFTV Series

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
USBFTV7PEM2G
USB Connectors USBFTV7PEM2G
USB Connectors USB Fld Jnut RcptMtl Bkshll Grn Sldr Brd

USB Connectors USB Fld Jnut RcptMtl Bkshll Grn Sldr Brd

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number USBFTV7PEM2G APC1999-ND 56W2140 USBFTV7PEM2G
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies Usb Conn, 2.0 Type A, Rcpt, 4Pos, Panel; Usb Connector Type Amphenol Pcd USB Connectors
Connector Type USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details