Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead
Please use ASX version
RJF Connector
USB ADAPTOR, 2.0 TYPE A-TYPE A, IP67; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP67; Product Range:-; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes
USB Connectors USB-A Jam Nut Recept Nickel w/ Backshell
| DigiKey | RS Components, Ltd. | PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | APC1110-ND | 2546523 | Amphenol PCD USBFTV7PE1N | USBFTV7PE1N | USBFTV7PE1N | 96W3592 | USBFTV7PE1N |
| Product Name | USB, DVI, HDMI Connector Adapters | USB Connectors | USB Connectors | Usb Adaptor, 2.0 Type A-Type A, Ip67; Usb Connector Convert From Amphenol Socapex | USB Connectors | ||
| Connector Type | USB | USB | USB | USB | USB |