Amphenol Socapex Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Socapex USBF TV 72 N

Description
SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Socapex - 59M3340 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Socapex
59M3340
Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Socapex 59M3340
SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:-; Contact Material:- RoHS Compliant: Yes

SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59M3340
Product Name Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Socapex
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

UHF Female to Double Banana Plug, Adapter - 9226 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMA (F) B/H Connector for 1.13mm RF Cable - ET-SFS-BH-5 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details