Amphenol Corporation Usb Adaptor, 2.0 Type A-Type A, Ip67; Usb Connector Convert From Amphenol Socapex USBF TV 71 N

Description
USB ADAPTOR, 2.0 TYPE A-TYPE A, IP67; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP67; Product Range:-; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes
Description
USB ADAPTOR, 2.0 TYPE A-TYPE A, IP67; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP67; Product Range:-; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Adaptor, 2.0 Type A-Type A, Ip67; Usb Connector Convert From Amphenol Socapex - 59M3339 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adaptor, 2.0 Type A-Type A, Ip67; Usb Connector Convert From Amphenol Socapex
59M3339
Usb Adaptor, 2.0 Type A-Type A, Ip67; Usb Connector Convert From Amphenol Socapex 59M3339
USB ADAPTOR, 2.0 TYPE A-TYPE A, IP67; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP67; Product Range:-; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

USB ADAPTOR, 2.0 TYPE A-TYPE A, IP67; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP67; Product Range:-; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59M3339
Product Name Usb Adaptor, 2.0 Type A-Type A, Ip67; Usb Connector Convert From Amphenol Socapex
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2118 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2000-2204/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers