Amphenol Socapex Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Socapex USBF TV 22 N

Description
SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Socapex - 59M3337 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Socapex
59M3337
Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Socapex 59M3337
SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:-; Contact Material:- RoHS Compliant: Yes

SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59M3337
Product Name Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Socapex
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products