Amphenol Socapex USBBF6200 USB Cable
USB 2.0 Cable A Male to B Male (Circular Coupling) 6.56' (2.00m) Unshielded
COMPUTER CABLE, USB 2.0, 2M, BLACK; Connector A:USB Type B Plug; Connector B:USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
CBL USB2.0 A PLUG TO B PLG 6.56'
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7398525 | APC1096-ND | 72K7546 | USBBF6200 |
| Product Name | USB Cables | USB Cables | Computer Cable, Usb 2.0, 2M, Black; Connector A Amphenol Pcd | Cable Assemblies - USB Cables |
| Application | Computer | Computer | ||
| Product Type | USB | Serial; USB | USB | USB |
| Cable Length | 6.56 ft (20 dm) | 6.56 ft (19.99 dm) | 6.56 ft (20 dm) | 6.56 ft (19.99 dm) |
| Connector Type | USBB; Male usb b | USBB; USB Type B Plug |