Amphenol Corporation USB Cables USBAF6A200

Description
Amphenol Socapex USBAF6A200
Request a Quote
Description
Amphenol Socapex USBAF6A200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 7398515 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
7398515
USB Cables 7398515
Amphenol Socapex USBAF6A200

Amphenol Socapex USBAF6A200

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 7398515
Product Name USB Cables
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details