Amphenol PCD USB Cables USB3FTV7SA03NOPEN

Description
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to Cable, Round (Circular Coupling) 0.98' (300.0mm) Shielded
Request a Quote Datasheet
Description
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to Cable, Round (Circular Coupling) 0.98' (300.0mm) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - APC1684-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
APC1684-ND
USB Cables APC1684-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to Cable, Round (Circular Coupling) 0.98' (300.0mm) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to Cable, Round (Circular Coupling) 0.98' (300.0mm) Shielded

Buy Now Datasheet
Laguna Hills, CA, United States
USB Cables - USB3FTV7SA03NOPEN
1027002-USB3FTV7SA03NOPEN
USB Cables - USB3FTV7SA03NOPEN 1027002-USB3FTV7SA03NOPEN
Manufacturer: Amphenol PCD Win Source Part Number: 1027002-USB3FTV7SA03 NOPEN Specifications: USB 3.0 (USB 3.1 Gen 1, Superspeed) Length: 0.98' (300.0mm) Configuration: A Female to Cable (Round) Style: Industrial Environments - IP68 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol PCD
Win Source Part Number: 1027002-USB3FTV7SA03NOPEN
Specifications: USB 3.0 (USB 3.1 Gen 1, Superspeed)
Length: 0.98' (300.0mm)
Configuration: A Female to Cable (Round)
Style: Industrial Environments - IP68
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Cable Assemblies - USB Cables - USB3FTV7SA03NOPEN - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
USB3FTV7SA03NOPEN
Cable Assemblies - USB Cables USB3FTV7SA03NOPEN
CBL A RCPT TO OPEN W/COUPL 0.98'

CBL A RCPT TO OPEN W/COUPL 0.98'

Supplier's Site
Computer Cable, Usb, 300Mm, Black,; Connector A Amphenol Pcd - 27X3819 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 300Mm, Black,; Connector A Amphenol Pcd
27X3819
Computer Cable, Usb, 300Mm, Black,; Connector A Amphenol Pcd 27X3819
COMPUTER CABLE, USB, 300MM, BLACK,; Connector A:USB Type A Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:305mm; Cable Length - Imperial:1ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 300MM, BLACK,; Connector A:USB Type A Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:305mm; Cable Length - Imperial:1ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number APC1684-ND 1027002-USB3FTV7SA03NOPEN USB3FTV7SA03NOPEN 27X3819
Product Name USB Cables USB Cables - USB3FTV7SA03NOPEN Cable Assemblies - USB Cables Computer Cable, Usb, 300Mm, Black,; Connector A Amphenol Pcd
Product Type Serial; USB USB USB
Cable Length 0.9800 ft (2.99 dm) 0.9800 ft (2.99 dm) 1 ft (3.05 dm)
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details