Amphenol PCD USB Cables USB3FTV6A10NCROS

Description
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to A Male (Circular Coupling) 3.28' (1.00m) Shielded
Request a Quote Datasheet
Description
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to A Male (Circular Coupling) 3.28' (1.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - APC1677-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
APC1677-ND
USB Cables APC1677-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to A Male (Circular Coupling) 3.28' (1.00m) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to A Male (Circular Coupling) 3.28' (1.00m) Shielded

Buy Now Datasheet
Computer Cable, Usb, 1M, Black,; Connector A Amphenol Pcd - 27X3808 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 1M, Black,; Connector A Amphenol Pcd
27X3808
Computer Cable, Usb, 1M, Black,; Connector A Amphenol Pcd 27X3808
COMPUTER CABLE, USB, 1M, BLACK,; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 1M, BLACK,; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number APC1677-ND 27X3808
Product Name USB Cables Computer Cable, Usb, 1M, Black,; Connector A Amphenol Pcd
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female Receptacle DIL 22 AWG Straight Cable Assembly, 310mm, single-end, for Latches - M80-FC11068L0-0310L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BNC Male Test Cable, RG174/U - 4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details