Amphenol PCD USB Cables - USB3FTV6A10GOPEN USB3FTV6A10GOPEN

Description
Manufacturer: Amphenol PCD Win Source Part Number: 1027001-USB3FTV6A10G OPEN Specifications: USB 3.0 (USB 3.1 Gen 1, Superspeed) Length: 3.28' (1.00m) Configuration: A Male to Cable (Round) Style: Industrial Environments - IP68 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 1027001-USB3FTV6A10G OPEN Specifications: USB 3.0 (USB 3.1 Gen 1, Superspeed) Length: 3.28' (1.00m) Configuration: A Male to Cable (Round) Style: Industrial Environments - IP68 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
USB Cables - USB3FTV6A10GOPEN
1027001-USB3FTV6A10GOPEN
USB Cables - USB3FTV6A10GOPEN 1027001-USB3FTV6A10GOPEN
Manufacturer: Amphenol PCD Win Source Part Number: 1027001-USB3FTV6A10G OPEN Specifications: USB 3.0 (USB 3.1 Gen 1, Superspeed) Length: 3.28' (1.00m) Configuration: A Male to Cable (Round) Style: Industrial Environments - IP68 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol PCD
Win Source Part Number: 1027001-USB3FTV6A10GOPEN
Specifications: USB 3.0 (USB 3.1 Gen 1, Superspeed)
Length: 3.28' (1.00m)
Configuration: A Male to Cable (Round)
Style: Industrial Environments - IP68
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
USB Cables - APC1675-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
APC1675-ND
USB Cables APC1675-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Cable, Round (Circular Coupling) 3.28' (1.00m) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Cable, Round (Circular Coupling) 3.28' (1.00m) Shielded

Buy Now Datasheet
Computer Cable, Usb, 1M, Black,; Connector A Amphenol Pcd - 27X3806 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 1M, Black,; Connector A Amphenol Pcd
27X3806
Computer Cable, Usb, 1M, Black,; Connector A Amphenol Pcd 27X3806
COMPUTER CABLE, USB, 1M, BLACK,; Connector A:USB Type A Plug; Connector B:Free / Stripped End; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: No

COMPUTER CABLE, USB, 1M, BLACK,; Connector A:USB Type A Plug; Connector B:Free / Stripped End; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: No

Supplier's Site
Cable Assemblies - USB Cables - USB3FTV6A10GOPEN - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
USB3FTV6A10GOPEN
Cable Assemblies - USB Cables USB3FTV6A10GOPEN
CBL A PLUG TO OPEN W/COUPL 3.28'

CBL A PLUG TO OPEN W/COUPL 3.28'

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1027001-USB3FTV6A10GOPEN APC1675-ND 27X3806 USB3FTV6A10GOPEN
Product Name USB Cables - USB3FTV6A10GOPEN USB Cables Computer Cable, Usb, 1M, Black,; Connector A Amphenol Pcd Cable Assemblies - USB Cables
Product Type Serial; USB USB USB
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-2500/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details