Amphenol PCD USB Cables USB2AA800PUHFFR

Description
USB 2.0 Cable A Male to A Male 26.25' (8.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to A Male 26.25' (8.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - USB2AA800PUHFFR-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable A Male to A Male 26.25' (8.00m) Shielded

USB 2.0 Cable A Male to A Male 26.25' (8.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - USB2AA800PUHFFR - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
USB2AA800PUHFFR
Cable Assemblies - USB Cables USB2AA800PUHFFR
CBL USB2.0 A PLUG-A PLUG 26.25'

CBL USB2.0 A PLUG-A PLUG 26.25'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number USB2AA800PUHFFR-ND USB2AA800PUHFFR
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details