Amphenol Socapex USB Cables USB2AA300PUHFFR

Description
USB 2.0 Cable A Male to A Male 9.84' (3.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to A Male 9.84' (3.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - USB2AA300PUHFFR-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable A Male to A Male 9.84' (3.00m) Shielded

USB 2.0 Cable A Male to A Male 9.84' (3.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - USB2AA300PUHFFR - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
USB2AA300PUHFFR
Cable Assemblies - USB Cables USB2AA300PUHFFR
CBL USB2.0 A PLUG TO A PLG 9.84'

CBL USB2.0 A PLUG TO A PLG 9.84'

Supplier's Site
Usb Cable, 2.0 A Plug-A Plug, Blk, 3M Rohs Compliant Amphenol Socapex - 92AH6199 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-A Plug, Blk, 3M Rohs Compliant Amphenol Socapex
92AH6199
Usb Cable, 2.0 A Plug-A Plug, Blk, 3M Rohs Compliant Amphenol Socapex 92AH6199
USB CABLE, 2.0 A PLUG-A PLUG, BLK, 3M ROHS COMPLIANT: YES

USB CABLE, 2.0 A PLUG-A PLUG, BLK, 3M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number USB2AA300PUHFFR-ND USB2AA300PUHFFR 92AH6199
Product Name USB Cables Cable Assemblies - USB Cables Usb Cable, 2.0 A Plug-A Plug, Blk, 3M Rohs Compliant Amphenol Socapex
Product Type Serial; USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/503-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers