Amphenol Industrial Circular Conn, Rcpt, 24-32, Jam Nut; Product Range Amphenol Industrial UPT07D-24-32S

Description
CIRCULAR CONN, RCPT, 24-32, JAM NUT; Product Range:UPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-32 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 24-32, JAM NUT; Product Range:UPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-32 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 24-32, Jam Nut; Product Range Amphenol Industrial - 99Y7650 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-32, Jam Nut; Product Range Amphenol Industrial
99Y7650
Circular Conn, Rcpt, 24-32, Jam Nut; Product Range Amphenol Industrial 99Y7650
CIRCULAR CONN, RCPT, 24-32, JAM NUT; Product Range:UPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-32 RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 24-32, JAM NUT; Product Range:UPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-32 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y7650
Product Name Circular Conn, Rcpt, 24-32, Jam Nut; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details