Amphenol Industrial Circular Conn, Rcpt, 24-32, Jam Nut; Product Range Amphenol Industrial UPT07D-24-32P

Description
CIRCULAR CONN, RCPT, 24-32, JAM NUT; Product Range:UPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-32 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 24-32, JAM NUT; Product Range:UPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-32 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 24-32, Jam Nut; Product Range Amphenol Industrial - 99Y7649 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-32, Jam Nut; Product Range Amphenol Industrial
99Y7649
Circular Conn, Rcpt, 24-32, Jam Nut; Product Range Amphenol Industrial 99Y7649
CIRCULAR CONN, RCPT, 24-32, JAM NUT; Product Range:UPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-32 RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 24-32, JAM NUT; Product Range:UPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-32 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y7649
Product Name Circular Conn, Rcpt, 24-32, Jam Nut; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details