Amphenol Industrial Circular Conn, Plug, 24-32, Cable; Product Range Amphenol Industrial UPT06D-24-32S

Description
CIRCULAR CONN, PLUG, 24-32, CABLE; Product Range:UPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-32 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 24-32, CABLE; Product Range:UPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-32 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 24-32, Cable; Product Range Amphenol Industrial - 99Y7646 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-32, Cable; Product Range Amphenol Industrial
99Y7646
Circular Conn, Plug, 24-32, Cable; Product Range Amphenol Industrial 99Y7646
CIRCULAR CONN, PLUG, 24-32, CABLE; Product Range:UPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-32 RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 24-32, CABLE; Product Range:UPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-32 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y7646
Product Name Circular Conn, Plug, 24-32, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Terminal Blocks - 39.4211 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details