Amphenol Industrial Circular Conn, Plug, 24-32, Cable; Product Range Amphenol Industrial UPT06D-24-32P

Description
CIRCULAR CONN, PLUG, 24-32, CABLE; Product Range:UPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-32 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 24-32, CABLE; Product Range:UPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-32 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 24-32, Cable; Product Range Amphenol Industrial - 99Y7645 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-32, Cable; Product Range Amphenol Industrial
99Y7645
Circular Conn, Plug, 24-32, Cable; Product Range Amphenol Industrial 99Y7645
CIRCULAR CONN, PLUG, 24-32, CABLE; Product Range:UPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-32 RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 24-32, CABLE; Product Range:UPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-32 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y7645
Product Name Circular Conn, Plug, 24-32, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details