Amphenol Industrial Circular Conn, Plug, 16-19, Cable; Product Range Amphenol Industrial UPT06D-16-19S

Description
CIRCULAR CONN, PLUG, 16-19, CABLE; Product Range:UPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-19 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 16-19, CABLE; Product Range:UPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-19 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 16-19, Cable; Product Range Amphenol Industrial - 99Y7644 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 16-19, Cable; Product Range Amphenol Industrial
99Y7644
Circular Conn, Plug, 16-19, Cable; Product Range Amphenol Industrial 99Y7644
CIRCULAR CONN, PLUG, 16-19, CABLE; Product Range:UPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-19 RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 16-19, CABLE; Product Range:UPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-19 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y7644
Product Name Circular Conn, Plug, 16-19, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568A) - 110825 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Circular Connector Accessories - 2262-A22525-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details