Amphenol Industrial Circular Conn, Plug, 16-19, Cable; Product Range Amphenol Industrial UPT06D-16-19P

Description
CIRCULAR CONN, PLUG, 16-19, CABLE; Product Range:UPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-19 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 16-19, CABLE; Product Range:UPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-19 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 16-19, Cable; Product Range Amphenol Industrial - 99Y7643 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 16-19, Cable; Product Range Amphenol Industrial
99Y7643
Circular Conn, Plug, 16-19, Cable; Product Range Amphenol Industrial 99Y7643
CIRCULAR CONN, PLUG, 16-19, CABLE; Product Range:UPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-19 RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 16-19, CABLE; Product Range:UPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-19 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y7643
Product Name Circular Conn, Plug, 16-19, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data