Amphenol Industrial Circular Conn, Rcpt, 24-48, Wall Mount; Product Range Amphenol Industrial UPT00D-24-48S

Description
CIRCULAR CONN, RCPT, 24-48, WALL MOUNT; Product Range:UPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-48 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 24-48, WALL MOUNT; Product Range:UPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-48 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 24-48, Wall Mount; Product Range Amphenol Industrial - 99Y7642 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-48, Wall Mount; Product Range Amphenol Industrial
99Y7642
Circular Conn, Rcpt, 24-48, Wall Mount; Product Range Amphenol Industrial 99Y7642
CIRCULAR CONN, RCPT, 24-48, WALL MOUNT; Product Range:UPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-48 RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 24-48, WALL MOUNT; Product Range:UPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-48 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y7642
Product Name Circular Conn, Rcpt, 24-48, Wall Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C26 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details