Amphenol Industrial Circular Conn, Rcpt, 16-19, Wall Mount; Product Range Amphenol Industrial UPT00D-16-19P

Description
CIRCULAR CONN, RCPT, 16-19, WALL MOUNT; Product Range:UPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-19 RoHS Compliant: Yes
Description
CIRCULAR CONN, RCPT, 16-19, WALL MOUNT; Product Range:UPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-19 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 16-19, Wall Mount; Product Range Amphenol Industrial - 99Y7637 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16-19, Wall Mount; Product Range Amphenol Industrial
99Y7637
Circular Conn, Rcpt, 16-19, Wall Mount; Product Range Amphenol Industrial 99Y7637
CIRCULAR CONN, RCPT, 16-19, WALL MOUNT; Product Range:UPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-19 RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 16-19, WALL MOUNT; Product Range:UPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-19 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y7637
Product Name Circular Conn, Rcpt, 16-19, Wall Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products