Amphenol Industrial Free Hanging, Panel Mount UPCR022BLS1

Description
2 Position Rectangular Receptacle Connector Screw
Request a Quote Datasheet
Description
2 Position Rectangular Receptacle Connector Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-UPCR022BLS1-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-UPCR022BLS1-ND
Free Hanging, Panel Mount 965-UPCR022BLS1-ND
2 Position Rectangular Receptacle Connector Screw

2 Position Rectangular Receptacle Connector Screw

Buy Now Datasheet
Power Connector, Rcpt, 2Pole, Panel; Product Range Amphenol Industrial - 27AJ3745 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Rcpt, 2Pole, Panel; Product Range Amphenol Industrial
27AJ3745
Power Connector, Rcpt, 2Pole, Panel; Product Range Amphenol Industrial 27AJ3745
POWER CONNECTOR, RCPT, 2POLE, PANEL; Product Range:UPC Series; Gender:Receptacle; Voltage Rating:1kVAC; Current Rating:-; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect

POWER CONNECTOR, RCPT, 2POLE, PANEL; Product Range:UPC Series; Gender:Receptacle; Voltage Rating:1kVAC; Current Rating:-; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-UPCR022BLS1-ND 27AJ3745
Product Name Free Hanging, Panel Mount Power Connector, Rcpt, 2Pole, Panel; Product Range Amphenol Industrial
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data