Amphenol Industrial EV Connectors UPCR013ALS1

Description
Amphenol Industrial UPCR013ALS1
Request a Quote Datasheet
Description
Amphenol Industrial UPCR013ALS1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EV Connectors - 1237565 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
1237565
EV Connectors 1237565
Amphenol Industrial UPCR013ALS1

Amphenol Industrial UPCR013ALS1

Supplier's Site
 - Amphenol UPCR013ALS1 - PEI-Genesis
Philadelphia, PA, United States
UPC 3WAY RECPT W/HVIL SHLD BB

UPC 3WAY RECPT W/HVIL SHLD BB

Buy Now
Power Entry, Rcpt, 3 Pole, 250A, 3Kvac, Panel; Product Range Amphenol Industrial - 76Y2503 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 3 Pole, 250A, 3Kvac, Panel; Product Range Amphenol Industrial
76Y2503
Power Entry, Rcpt, 3 Pole, 250A, 3Kvac, Panel; Product Range Amphenol Industrial 76Y2503
POWER ENTRY, RCPT, 3 POLE, 250A, 3KVAC, PANEL; Product Range:UPC Series; Gender:Receptacle; Voltage Rating:3kVAC; Current Rating:250A; Connector Mounting:Box Mount; Contact Termination Type:Solder RoHS Compliant: Yes

POWER ENTRY, RCPT, 3 POLE, 250A, 3KVAC, PANEL; Product Range:UPC Series; Gender:Receptacle; Voltage Rating:3kVAC; Current Rating:250A; Connector Mounting:Box Mount; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
Power Entry, Rcpt, 250A, 3Kvac, Panel; Product Range Amphenol Industrial - 91Y7118 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 250A, 3Kvac, Panel; Product Range Amphenol Industrial
91Y7118
Power Entry, Rcpt, 250A, 3Kvac, Panel; Product Range Amphenol Industrial 91Y7118
POWER ENTRY, RCPT, 250A, 3KVAC, PANEL; Product Range:UPC Series; Gender:Receptacle; Voltage Rating:3kVAC; Current Rating:250A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

POWER ENTRY, RCPT, 250A, 3KVAC, PANEL; Product Range:UPC Series; Gender:Receptacle; Voltage Rating:3kVAC; Current Rating:250A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1237565 Amphenol UPCR013ALS1 76Y2503 91Y7118
Product Name EV Connectors Power Entry, Rcpt, 3 Pole, 250A, 3Kvac, Panel; Product Range Amphenol Industrial Power Entry, Rcpt, 250A, 3Kvac, Panel; Product Range Amphenol Industrial
Gender Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details