Amphenol Industrial Free Hanging, Panel Mount UPCP022BNS4

Description
2 Position Rectangular Plug Connector Crimp
Request a Quote Datasheet
Description
2 Position Rectangular Plug Connector Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-UPCP022BNS4-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-UPCP022BNS4-ND
Free Hanging, Panel Mount 965-UPCP022BNS4-ND
2 Position Rectangular Plug Connector Crimp

2 Position Rectangular Plug Connector Crimp

Buy Now Datasheet
Power Connector, R/a Plug, 2Pole, Cable; Product Range Amphenol Industrial - 27AJ3741 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, R/a Plug, 2Pole, Cable; Product Range Amphenol Industrial
27AJ3741
Power Connector, R/a Plug, 2Pole, Cable; Product Range Amphenol Industrial 27AJ3741
POWER CONNECTOR, R/A PLUG, 2POLE, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:-; Connector Mounting:Cable Mount; Contact Termination Type:

POWER CONNECTOR, R/A PLUG, 2POLE, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:-; Connector Mounting:Cable Mount; Contact Termination Type:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-UPCP022BNS4-ND 27AJ3741
Product Name Free Hanging, Panel Mount Power Connector, R/a Plug, 2Pole, Cable; Product Range Amphenol Industrial
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - 7921A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
E-Z-Flex Banana Socket to 0.062″ Pin Socket, Adapter - 9336 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details