Amphenol Industrial Free Hanging, Panel Mount UPCP022BLS4

Description
2 Position Rectangular Plug Connector Crimp
Request a Quote Datasheet
Description
2 Position Rectangular Plug Connector Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-UPCP022BLS4-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-UPCP022BLS4-ND
Free Hanging, Panel Mount 965-UPCP022BLS4-ND
2 Position Rectangular Plug Connector Crimp

2 Position Rectangular Plug Connector Crimp

Buy Now Datasheet
Power Connector, R/a Plug, 2Pole, Cable; Product Range Amphenol Industrial - 27AJ3738 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, R/a Plug, 2Pole, Cable; Product Range Amphenol Industrial
27AJ3738
Power Connector, R/a Plug, 2Pole, Cable; Product Range Amphenol Industrial 27AJ3738
POWER CONNECTOR, R/A PLUG, 2POLE, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:-; Connector Mounting:Cable Mount; Contact Termination Type:

POWER CONNECTOR, R/A PLUG, 2POLE, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:-; Connector Mounting:Cable Mount; Contact Termination Type:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-UPCP022BLS4-ND 27AJ3738
Product Name Free Hanging, Panel Mount Power Connector, R/a Plug, 2Pole, Cable; Product Range Amphenol Industrial
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1282-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details