Amphenol Industrial Free Hanging, Panel Mount UPCP022ANS3

Description
2 Position Rectangular Plug Connector Crimp
Request a Quote Datasheet
Description
2 Position Rectangular Plug Connector Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-UPCP022ANS3-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-UPCP022ANS3-ND
Free Hanging, Panel Mount 965-UPCP022ANS3-ND
2 Position Rectangular Plug Connector Crimp

2 Position Rectangular Plug Connector Crimp

Buy Now Datasheet
Power Connector, R/a Plug, 2Pole, Cable; Product Range Amphenol Industrial - 27AJ3734 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, R/a Plug, 2Pole, Cable; Product Range Amphenol Industrial
27AJ3734
Power Connector, R/a Plug, 2Pole, Cable; Product Range Amphenol Industrial 27AJ3734
POWER CONNECTOR, R/A PLUG, 2POLE, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:450A; Connector Mounting:Cable Mount; Contact Termination Type:

POWER CONNECTOR, R/A PLUG, 2POLE, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:450A; Connector Mounting:Cable Mount; Contact Termination Type:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-UPCP022ANS3-ND 27AJ3734
Product Name Free Hanging, Panel Mount Power Connector, R/a Plug, 2Pole, Cable; Product Range Amphenol Industrial
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details