Amphenol Corporation Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial UPCP013ALS1

Description
POWER ENTRY, PLUG, 250A, 1KV, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, PLUG, 250A, 1KV, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial - 91Y7116 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial
91Y7116
Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial 91Y7116
POWER ENTRY, PLUG, 250A, 1KV, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

POWER ENTRY, PLUG, 250A, 1KV, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91Y7116
Product Name Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products