Amphenol Industrial Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial UPCIP013ALS2

Description
POWER ENTRY, PLUG, 250A, 1KV, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, PLUG, 250A, 1KV, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial - 91Y7115 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial
91Y7115
Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial 91Y7115
POWER ENTRY, PLUG, 250A, 1KV, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

POWER ENTRY, PLUG, 250A, 1KV, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site
Upc Amphenol Industrial - 52AC7781 - Newark, An Avnet Company
Chicago, IL, United States
Upc Amphenol Industrial
52AC7781
Upc Amphenol Industrial 52AC7781
UPC

UPC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 91Y7115 52AC7781
Product Name Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial Upc Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2602-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Insulated & Metal Phone Plug - 883 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details