Amphenol Industrial Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial UPC IP 012A LS2

Description
POWER ENTRY, PLUG, 250A, 1KV, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, PLUG, 250A, 1KV, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial - 91Y7110 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial
91Y7110
Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial 91Y7110
POWER ENTRY, PLUG, 250A, 1KV, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

POWER ENTRY, PLUG, 250A, 1KV, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91Y7110
Product Name Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details