Amphenol Industrial Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial UPC IP 012A LS1

Description
POWER ENTRY, PLUG, 250A, 1KV, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, PLUG, 250A, 1KV, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial - 91Y7109 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial
91Y7109
Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial 91Y7109
POWER ENTRY, PLUG, 250A, 1KV, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

POWER ENTRY, PLUG, 250A, 1KV, CABLE; Product Range:UPC Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91Y7109
Product Name Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-2038-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details