BNC STR JK,ISO,SODCUP,50 OH,BH
RF COAXIAL, BNC, STRAIGHT PLUG, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass, Beryllium Copper RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | Amphenol RF/Microwave UG-657/U | 04M6668 |
| Product Name | Rf Coaxial, Bnc, Straight Plug, Panel; Connector Type Amphenol Rf | |
| Connector Type | BNC |