Manufacturer: Amphenol ICC (Commercial Products)
Win Source Part Number: 811876-UE76-A20-5000
Packaging: Reel
Number of Positions: 20
Mounting Style: Surface Mount, Right Angle
Features: Board Guide
Connector Type: SFP+
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0μin (0.38μm)
Connector Style: Receptacle
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Conn SFP+ RCP 20 POS Solder RA SMD 20 Terminal 1 Port T/R Product overview: UE76-A20-5000T from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-UE76-A20-5000T can be used for catalog matching and distributor lookup.
CONN SFP+ RCPT 20POS SLD R/A SMD
CONN SFP+ RCPT 20POS SLD R/A SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 811876-UE76-A20-5000T | 2004-UE76-A20-5000T | UE76-A20-5000T | UE76-A20-5000T |
| Product Name | Pluggable Connectors - UE76-A20-5000T | SMD Electronic Connector | Pluggable Connector Assemblies | Pluggable Connectors |
| Gender | Male / Plug |