Amphenol Corporation SMD Electronic Connector UE76-A20-2000T

Description
RJ11 Connector, 20 Pos, Gold Plated, Solder, SMD, 1 Port Product overview: UE76-A20-2000T from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-UE76-A20-2000T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RJ11 Connector, 20 Pos, Gold Plated, Solder, SMD, 1 Port Product overview: UE76-A20-2000T from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-UE76-A20-2000T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
2004-UE76-A20-2000T
SMD Electronic Connector 2004-UE76-A20-2000T
RJ11 Connector, 20 Pos, Gold Plated, Solder, SMD, 1 Port Product overview: UE76-A20-2000T from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-UE76-A20-2000T can be used for catalog matching and distributor lookup.

RJ11 Connector, 20 Pos, Gold Plated, Solder, SMD, 1 Port Product overview: UE76-A20-2000T from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-UE76-A20-2000T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Header, Cuttable Number of Positions: 5 Termination: Solder Features: 20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Contact Finish: Tin

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Header, Cuttable
Number of Positions: 5
Termination: Solder
Features: 20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Contact Finish: Tin

Buy Now Datasheet
Pluggable Connector Assemblies - UE76-A20-2000T - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
UE76-A20-2000T
Pluggable Connector Assemblies UE76-A20-2000T
CONN SFP+ RCPT 20POS SLD R/A SMD

CONN SFP+ RCPT 20POS SLD R/A SMD

Supplier's Site Datasheet
Pluggable Connectors - UE76-A20-2000T - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
UE76-A20-2000T
Pluggable Connectors UE76-A20-2000T
CONN SFP+ RCPT 20POS SLD R/A SMD

CONN SFP+ RCPT 20POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2004-UE76-A20-2000T UE76-A20-2000T UE76-A20-2000T UE76-A20-2000T
Product Name SMD Electronic Connector Connectors,Interconnects Pluggable Connector Assemblies Pluggable Connectors
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-874-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details