The Amphenol Communications Solutions SFP connector, part number 27AJ3831, is designed for applications requiring data rates of up to 6Gb/s per channel. It features a compact, surface mount design with 20 positions and supports multiple transceivers in accordance with INF-8074i standards. The connector is constructed from glass-reinforced thermoplastic, compatible with lead-free solder reflow processes, and includes phosphor bronze contacts with options for matte tin or gold flash plating. Mechanical performance specifications include a durability rating of 250 mating cycles, a maximum mating force of 50 N, and an unmating force of 11.50 N. The connector operates within a temperature range of -55°C to +85°C and is RoHS and halogen-free compliant. It is suitable for various applications, including cellular infrastructure, network interfaces, servers, and test equipment. The product also includes features such as light pipes for link status indication and options for EMI shielding.
SFP, SFP 1X1 CONNECTOR, Amphenol is one of the leading manufacturers of SFP. Contact us today for more details of SFP, part number UE75A205000T
SFP CONNR ROHS 15AU AUFLASH
SFP CONNR ROHS 15AU AUFLASH
SFP CONNR ROHS 15AU AUFLASH
PLUGGABLE I/O CONN, SFP, 20POS, SMT; Connector Type:SFP; No. of Contacts:20Contacts;
SFP Connr RoHS 15Au AuFlash / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UE75A205000T | 664-UE75A205000TTR-ND | 27AJ3831 | 39M1690 |
| Product Name | SFP | Pluggable Connector Assemblies | Pluggable I/o Conn, Sfp, 20Pos, Smt; Connector Type Amphenol Communications Solutions | Sfp Connr Rohs 15Au Auflash / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | SFP |