Amphenol Corporation OEM Parts - OEM Parts (T - Z) - UE75A202000T UE75A202000T

Description
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102133-UE75A202000T Number of Positions: 20 Pitch: 800 µm Connector Type: SFP Number of Positions Loaded: 20 Termination: Solder Contact Material: Bronze Number of Contacts: 20 Gender: Female Length: 11 mm Housing Material: Polymer Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Contact Resistance: 2 mΩ Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): 1367073-1; UE75A203000T; UE76-A20-3000T; UE75A206000T; MECT-110-01-M-D-RA1; 74441-0001UE75-A20-2 000T; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102133-UE75A202000T Number of Positions: 20 Pitch: 800 µm Connector Type: SFP Number of Positions Loaded: 20 Termination: Solder Contact Material: Bronze Number of Contacts: 20 Gender: Female Length: 11 mm Housing Material: Polymer Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Contact Resistance: 2 mΩ Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): 1367073-1; UE75A203000T; UE76-A20-3000T; UE75A206000T; MECT-110-01-M-D-RA1; 74441-0001UE75-A20-2 000T; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - UE75A202000T - 1102133-UE75A202000T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UE75A202000T
1102133-UE75A202000T
OEM Parts - OEM Parts (T - Z) - UE75A202000T 1102133-UE75A202000T
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102133-UE75A202000T Number of Positions: 20 Pitch: 800 µm Connector Type: SFP Number of Positions Loaded: 20 Termination: Solder Contact Material: Bronze Number of Contacts: 20 Gender: Female Length: 11 mm Housing Material: Polymer Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Contact Resistance: 2 mΩ Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): 1367073-1; UE75A203000T; UE76-A20-3000T; UE75A206000T; MECT-110-01-M-D-RA1; 74441-0001UE75-A20-2 000T; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown

Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102133-UE75A202000T
Number of Positions: 20
Pitch: 800 µm
Connector Type: SFP
Number of Positions Loaded: 20
Termination: Solder
Contact Material: Bronze
Number of Contacts: 20
Gender: Female
Length: 11 mm
Housing Material: Polymer
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Contact Resistance: 2 mΩ
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): 1367073-1; UE75A203000T; UE76-A20-3000T; UE75A206000T; MECT-110-01-M-D-RA1; 74441-0001UE75-A20-2000T;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 9.2 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1102133-UE75A202000T
Product Name OEM Parts - OEM Parts (T - Z) - UE75A202000T
Unlock Full Specs
to access all available technical data