Amphenol Communications Solutions Sfp Connector, Receptacle, 30 Position, Smd; No. Of Contacts Amphenol Communications Solutions UE75-A30-2000T

Description
SFP CONNECTOR, RECEPTACLE, 30 POSITION, SMD; No. of Contacts:30Contacts; Gender:Receptacle; Connector Type:XFP; Contact Termination Type:Surface Mount; Product Range:UE75 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
SFP CONNECTOR, RECEPTACLE, 30 POSITION, SMD; No. of Contacts:30Contacts; Gender:Receptacle; Connector Type:XFP; Contact Termination Type:Surface Mount; Product Range:UE75 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sfp Connector, Receptacle, 30 Position, Smd; No. Of Contacts Amphenol Communications Solutions - 01N5217 - Newark, An Avnet Company
Chicago, IL, United States
Sfp Connector, Receptacle, 30 Position, Smd; No. Of Contacts Amphenol Communications Solutions
01N5217
Sfp Connector, Receptacle, 30 Position, Smd; No. Of Contacts Amphenol Communications Solutions 01N5217
SFP CONNECTOR, RECEPTACLE, 30 POSITION, SMD; No. of Contacts:30Contacts; Gender:Receptacle; Connector Type:XFP; Contact Termination Type:Surface Mount; Product Range:UE75 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

SFP CONNECTOR, RECEPTACLE, 30 POSITION, SMD; No. of Contacts:30Contacts; Gender:Receptacle; Connector Type:XFP; Contact Termination Type:Surface Mount; Product Range:UE75 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01N5217
Product Name Sfp Connector, Receptacle, 30 Position, Smd; No. Of Contacts Amphenol Communications Solutions
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 1317G18 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers