Amphenol Corporation Pluggable Connectors - UE75-A20-6000T UE75-A20-6000T

Description
Manufacturer: AMPHENOL Win Source Part Number: 849203-UE75-A20-6000 T Series: SFP Features: Position Connector Package: Reel - TR Family Name: UE75 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040 Other Part Number: UE75-A20-6000TTR, UE75-A20-6000TDKR, UE75-A20-6000TCT, UE75A206000T
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 849203-UE75-A20-6000 T Series: SFP Features: Position Connector Package: Reel - TR Family Name: UE75 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040 Other Part Number: UE75-A20-6000TTR, UE75-A20-6000TDKR, UE75-A20-6000TCT, UE75A206000T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors - UE75-A20-6000T - 849203-UE75-A20-6000T - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - UE75-A20-6000T
849203-UE75-A20-6000T
Pluggable Connectors - UE75-A20-6000T 849203-UE75-A20-6000T
Manufacturer: AMPHENOL Win Source Part Number: 849203-UE75-A20-6000 T Series: SFP Features: Position Connector Package: Reel - TR Family Name: UE75 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040 Other Part Number: UE75-A20-6000TTR, UE75-A20-6000TDKR, UE75-A20-6000TCT, UE75A206000T

Manufacturer: AMPHENOL
Win Source Part Number: 849203-UE75-A20-6000T
Series: SFP
Features: Position Connector
Package: Reel - TR
Family Name: UE75
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.69.4040
Other Part Number: UE75-A20-6000TTR, UE75-A20-6000TDKR, UE75-A20-6000TCT, UE75A206000T

Buy Now Datasheet
Pluggable Connector Assemblies - UE75-A20-6000T - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
UE75-A20-6000T
Pluggable Connector Assemblies UE75-A20-6000T
CONN SFP RCPT 20POS SLD R/A SMD

CONN SFP RCPT 20POS SLD R/A SMD

Supplier's Site Datasheet
Pluggable Connectors - UE75-A20-6000T - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
UE75-A20-6000T
Pluggable Connectors UE75-A20-6000T
CONN SFP RCPT 20POS SLD R/A SMD

CONN SFP RCPT 20POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 849203-UE75-A20-6000T UE75-A20-6000T UE75-A20-6000T
Product Name Pluggable Connectors - UE75-A20-6000T Pluggable Connector Assemblies Pluggable Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
PC Pin, Single Post Connectors - 36-1354-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details