Amphenol Corporation Connectors, Interconnects - Circular Connectors - Circular Connector Adapters UE36-E16200-32BA1

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Circular Connectors - Circular Connector Adapters Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Mounting Type: Fixed Termination: Solder Features: 56k Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A 16-SOIC
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Circular Connectors - Circular Connector Adapters Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Mounting Type: Fixed Termination: Solder Features: 56k Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Adapters -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Adapters
Connectors, Interconnects - Circular Connectors - Circular Connector Adapters
Manufacturer: AMIS Category: Connectors, Interconnects - Circular Connectors - Circular Connector Adapters Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Mounting Type: Fixed Termination: Solder Features: 56k Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A 16-SOIC

Manufacturer: AMIS
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Adapters
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Mounting Type: Fixed
Termination: Solder
Features: 56k Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A 16-SOIC

Buy Now Datasheet
Pluggable Connectors - UE36-E16200-32BA1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
UE36-E16200-32BA1
Pluggable Connectors UE36-E16200-32BA1
QSFP DD CAGE 2X1 W/ HS FIN PIN H

QSFP DD CAGE 2X1 W/ HS FIN PIN H

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number UE36-E16200-32BA1
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Adapters Pluggable Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Standard Banana Plug - 9202 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Voltage Rating 3500 volts
View Details