USB2.0 COMMERCIAL (TYPE A AND B), USB 2.0, Type A, Receptacle, Vertical, 4 Pins, Shell Kink with Nickel Plating, Gold Flashμin Gold, Black Housing, Hi-Temp, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, UE27AE7410H
USB 2.0 A TYPE, V/T, RECEPTACLE,
Connector
USB Connectors USB, type A Vert hgh tmp
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UE27AE7410H | 664-UE27AE7410H-ND | UE27AE7410H | UE27AE7410H |
| Product Name | USB2.0 COMMERCIAL (TYPE A AND B) | USB, DVI, HDMI Connector Assemblies | USB Connectors | |
| Connector Type | USB | USB | ||
| Termination | Through Hole | |||
| Category | USB | |||
| Gender | Female / Jack |