USB 2.0 A TYPE, V/T, RECEPTACLE,
USB Connectors USB, type A Vertical
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 664-UE27AE54200-ND | UE27AE54200 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Category | USB | |
| Gender | Female / Jack | |
| Mounting | Through Hole | |
| Voltage Rating | 250 volts |