Amphenol Communications Solutions Usb Connector Type Amphenol Communications Solutions UE27AE5410H.

Description
USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Copper Alloy; Product Range:UE27 Series RoHS Compliant: Yes
Datasheet
Description
USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Copper Alloy; Product Range:UE27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Connector Type Amphenol Communications Solutions - 28AC5422 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector Type Amphenol Communications Solutions
28AC5422
Usb Connector Type Amphenol Communications Solutions 28AC5422
USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Copper Alloy; Product Range:UE27 Series RoHS Compliant: Yes

USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Vertical; Contact Material:Copper Alloy; Product Range:UE27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC5422
Product Name Usb Connector Type Amphenol Communications Solutions
Connector Type USB
Unlock Full Specs
to access all available technical data